The Res, 27R, 1%, 0.75W, 1210, Thick Film resistor from TE Connectivity is a surface mount device designed for pulse withstand applications. It features a resistance value of 27 ohms with a tolerance of ±1%. The power rating is 0.75 watts at an ambient temperature of 70°C, and it has a maximum working voltage of 200V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape and reel for automated assembly processes. The product is RoHS compliant, ensuring it meets environmental regulations. Its compact 1210 package size makes it suitable for space-constrained applications.
27 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
27 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
27 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
RES, 27R, 1%, 0.75W, 1210, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes
RES, 27R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES 27 OHM 1% 3/4W 1210
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A130580CT-ND | 73AC4054 | 61AC7332 | CRGP1210F27R |
| Product Name | Chip Resistor - Surface Mount | Res, 27R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity | Res, 27R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | 1210 [3225 Metric] | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms |