TE Connectivity Chip Resistor - Surface Mount CRGP1210F27K

Description
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130616CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130616CT-ND
Chip Resistor - Surface Mount A130616CT-ND
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130616DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130616DKR-ND
Chip Resistor - Surface Mount A130616DKR-ND
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130616TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130616TR-ND
Chip Resistor - Surface Mount A130616TR-ND
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7331
Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7331
RES, 27K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:27kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4052
Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4052
RES, 27K, 1%, 0.75W, 1210, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 27K, 1%, 0.75W, 1210, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130616CT-ND 61AC7331 73AC4052
Product Name Chip Resistor - Surface Mount Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 27K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details