TE Connectivity Chip Resistor - Surface Mount CRGP1210F270K

Description
270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130628DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130628DKR-ND
Chip Resistor - Surface Mount A130628DKR-ND
270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130628CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130628CT-ND
Chip Resistor - Surface Mount A130628CT-ND
270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130628TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130628TR-ND
Chip Resistor - Surface Mount A130628TR-ND
270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

270 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F270KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F270KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F270KTR-ND
CRGP 1210 270K 1%

CRGP 1210 270K 1%

Buy Now Datasheet
Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4056
Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4056
RES, 270K, 1%, 0.75W, 1210, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 270K, 1%, 0.75W, 1210, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7333
Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7333
RES, 270K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:270kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130628DKR-ND 73AC4056 61AC7333
Product Name Chip Resistor - Surface Mount Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 270K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details