TE Connectivity Chip Resistor - Surface Mount CRGP1210F220K

Description
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130627CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130627CT-ND
Chip Resistor - Surface Mount A130627CT-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130627TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130627TR-ND
Chip Resistor - Surface Mount A130627TR-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130627DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130627DKR-ND
Chip Resistor - Surface Mount A130627DKR-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F220KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F220KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F220KTR-ND
CRGP 1210 220K 1%

CRGP 1210 220K 1%

Buy Now Datasheet
Res, 220K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4048
Res, 220K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4048
RES, 220K, 1%, 0.75W, 1210, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220K, 1%, 0.75W, 1210, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4047
Res, 220K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4047
RES, 220K, 1%, 0.75W, 1210, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220K, 1%, 0.75W, 1210, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130627CT-ND 73AC4048
Product Name Chip Resistor - Surface Mount Res, 220K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details