TE Connectivity Chip Resistor - Surface Mount CRGP1210F1K8

Description
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130602TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130602TR-ND
Chip Resistor - Surface Mount A130602TR-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130602DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130602DKR-ND
Chip Resistor - Surface Mount A130602DKR-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130602CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130602CT-ND
Chip Resistor - Surface Mount A130602CT-ND
1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4004
Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4004
RES, 1K8, 1%, 0.75W, 1210, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K8, 1%, 0.75W, 1210, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7307
Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7307
RES, 1K8, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130602TR-ND 73AC4004 61AC7307
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 1K8, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details