TE Connectivity Chip Resistor - Surface Mount CRGP1210F1K5

Description
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130601TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130601TR-ND
Chip Resistor - Surface Mount A130601TR-ND
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130601DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130601DKR-ND
Chip Resistor - Surface Mount A130601DKR-ND
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130601CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130601CT-ND
Chip Resistor - Surface Mount A130601CT-ND
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F1K5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F1K5TR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F1K5TR-ND
CRGP 1210 1K5 1%

CRGP 1210 1K5 1%

Buy Now Datasheet
Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4002
Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4002
RES, 1K5, 1%, 0.75W, 1210, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K5, 1%, 0.75W, 1210, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7306
Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7306
RES, 1K5, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.5kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.5kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130601TR-ND 1111-CRGP1210F1K5TR-ND 73AC4002 61AC7306
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 1K5, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers