TE Connectivity Chip Resistor - Surface Mount CRGP1210F1K2

Description
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130600DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130600DKR-ND
Chip Resistor - Surface Mount A130600DKR-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130600CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130600CT-ND
Chip Resistor - Surface Mount A130600CT-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130600TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130600TR-ND
Chip Resistor - Surface Mount A130600TR-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1765259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765259
Surface Mount Resistors 1765259
TE Connectivity CRGP1210F1K2

TE Connectivity CRGP1210F1K2

Supplier's Site
Surface Mount Resistors - 1765153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765153
Surface Mount Resistors 1765153
TE Connectivity CRGP1210F1K2

TE Connectivity CRGP1210F1K2

Supplier's Site
Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4000
Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4000
RES, 1K2, 1%, 0.75W, 1210, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K2, 1%, 0.75W, 1210, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7305
Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7305
RES, 1K2, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130600DKR-ND 1765259 73AC4000 61AC7305
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 1K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details