TE Connectivity Chip Resistor - Surface Mount CRGP1210F1K0

Description
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130599DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130599DKR-ND
Chip Resistor - Surface Mount A130599DKR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130599CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130599CT-ND
Chip Resistor - Surface Mount A130599CT-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130599TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130599TR-ND
Chip Resistor - Surface Mount A130599TR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F1K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F1K0TR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F1K0TR-ND
THICK FILM RESISTORS-SMD CRGP 12

THICK FILM RESISTORS-SMD CRGP 12

Buy Now Datasheet
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7304
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7304
RES, 1K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC3998
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC3998
RES, 1K, 1%, 0.75W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.75W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC3997
Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC3997
RES, 1K, 1%, 0.75W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1%, 0.75W, 1210, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130599DKR-ND 1111-CRGP1210F1K0TR-ND 61AC7304
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details