TE Connectivity Chip Resistor - Surface Mount CRGP1210F180R

Description
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130590TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130590TR-ND
Chip Resistor - Surface Mount A130590TR-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130590CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130590CT-ND
Chip Resistor - Surface Mount A130590CT-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130590DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130590DKR-ND
Chip Resistor - Surface Mount A130590DKR-ND
180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4038
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4038
RES, 180R, 1%, 0.75W, 1210, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180R, 1%, 0.75W, 1210, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7324
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7324
RES, 180R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4037
Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4037
RES, 180R, 1%, 0.75W, 1210, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 180R, 1%, 0.75W, 1210, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130590TR-ND 73AC4038 61AC7324
Product Name Chip Resistor - Surface Mount Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 180R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details