TE Connectivity Chip Resistor - Surface Mount CRGP1210F180K

Description
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130626TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130626TR-ND
Chip Resistor - Surface Mount A130626TR-ND
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130626CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130626CT-ND
Chip Resistor - Surface Mount A130626CT-ND
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130626DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130626DKR-ND
Chip Resistor - Surface Mount A130626DKR-ND
180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4036
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4036
RES, 180K, 1%, 0.75W, 1210, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180K, 1%, 0.75W, 1210, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7323
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7323
RES, 180K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4035
Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4035
RES, 180K, 1%, 0.75W, 1210, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 180K, 1%, 0.75W, 1210, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130626TR-ND 73AC4036 61AC7323
Product Name Chip Resistor - Surface Mount Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 180K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details