TE Connectivity Chip Resistor - Surface Mount CRGP1210F15K

Description
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130613CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130613CT-ND
Chip Resistor - Surface Mount A130613CT-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130613TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130613TR-ND
Chip Resistor - Surface Mount A130613TR-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130613DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130613DKR-ND
Chip Resistor - Surface Mount A130613DKR-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F15KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F15KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F15KTR-ND
CRGP 1210 15K 1%

CRGP 1210 15K 1%

Buy Now Datasheet
Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4024
Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4024
RES, 15K, 1%, 0.75W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 15K, 1%, 0.75W, 1210, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7317
Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7317
RES, 15K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:15kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130613CT-ND 73AC4024 61AC7317
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 15K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details