TE Connectivity Chip Resistor - Surface Mount CRGP1210F150R

Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130589TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130589TR-ND
Chip Resistor - Surface Mount A130589TR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130589DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130589DKR-ND
Chip Resistor - Surface Mount A130589DKR-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130589CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130589CT-ND
Chip Resistor - Surface Mount A130589CT-ND
150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7320
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7320
RES, 150R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4030
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4030
RES, 150R, 1%, 0.75W, 1210, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150R, 1%, 0.75W, 1210, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4029
Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4029
RES, 150R, 1%, 0.75W, 1210, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 150R, 1%, 0.75W, 1210, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130589TR-ND 61AC7320 73AC4030
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 150R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details