TE Connectivity Chip Resistor - Surface Mount CRGP1210F150K

Description
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130625CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130625CT-ND
Chip Resistor - Surface Mount A130625CT-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130625TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130625TR-ND
Chip Resistor - Surface Mount A130625TR-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130625DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130625DKR-ND
Chip Resistor - Surface Mount A130625DKR-ND
150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4028
Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4028
RES, 150K, 1%, 0.75W, 1210, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150K, 1%, 0.75W, 1210, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7319
Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7319
RES, 150K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130625CT-ND 73AC4028 61AC7319
Product Name Chip Resistor - Surface Mount Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 150K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details