TE Connectivity Chip Resistor - Surface Mount CRGP1210F12R

Description
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130576TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130576TR-ND
Chip Resistor - Surface Mount A130576TR-ND
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130576DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130576DKR-ND
Chip Resistor - Surface Mount A130576DKR-ND
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130576CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130576CT-ND
Chip Resistor - Surface Mount A130576CT-ND
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4018
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4018
RES, 12R, 1%, 0.75W, 1210, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 12R, 1%, 0.75W, 1210, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7314
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7314
RES, 12R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:12ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4017
Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4017
RES, 12R, 1%, 0.75W, 1210, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 12R, 1%, 0.75W, 1210, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130576TR-ND 73AC4018 61AC7314
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 12R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details