TE Connectivity Chip Resistor - Surface Mount CRGP1210F12K

Description
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130612DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130612DKR-ND
Chip Resistor - Surface Mount A130612DKR-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130612TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130612TR-ND
Chip Resistor - Surface Mount A130612TR-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130612CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130612CT-ND
Chip Resistor - Surface Mount A130612CT-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4016
Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4016
RES, 12K, 1%, 0.75W, 1210, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 12K, 1%, 0.75W, 1210, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7313
Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7313
RES, 12K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130612DKR-ND 73AC4016 61AC7313
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 12K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details