TE Connectivity Chip Resistor - Surface Mount CRGP1210F120R

Description
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130588CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130588CT-ND
Chip Resistor - Surface Mount A130588CT-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130588DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130588DKR-ND
Chip Resistor - Surface Mount A130588DKR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130588TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130588TR-ND
Chip Resistor - Surface Mount A130588TR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4022
Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4022
RES, 120R, 1%, 0.75W, 1210, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120R, 1%, 0.75W, 1210, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7316
Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7316
RES, 120R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130588CT-ND 73AC4022 61AC7316
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 120R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers