TE Connectivity Chip Resistor - Surface Mount CRGP1210F10R

Description
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130575CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130575CT-ND
Chip Resistor - Surface Mount A130575CT-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130575DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130575DKR-ND
Chip Resistor - Surface Mount A130575DKR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130575TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130575TR-ND
Chip Resistor - Surface Mount A130575TR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F10RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F10RTR-ND
CRGP 1210 10R 1%

CRGP 1210 10R 1%

Buy Now Datasheet
Surface Mount Resistors - 1765201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765201
Surface Mount Resistors 1765201
TE Connectivity CRGP1210F10R

TE Connectivity CRGP1210F10R

Supplier's Site
Surface Mount Resistors - 1765356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765356
Surface Mount Resistors 1765356
TE Connectivity CRGP1210F10R

TE Connectivity CRGP1210F10R

Supplier's Site
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4010
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4010
RES, 10R, 1%, 0.75W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 10R, 1%, 0.75W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7310
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7310
RES, 10R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4009
Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4009
RES, 10R, 1%, 0.75W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 10R, 1%, 0.75W, 1210, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130575CT-ND 1111-CRGP1210F10RTR-ND 1765201 73AC4010 61AC7310
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 10R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details