TE Connectivity Chip Resistor - Surface Mount CRGP1210F100K

Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130623TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130623TR-ND
Chip Resistor - Surface Mount A130623TR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130623CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130623CT-ND
Chip Resistor - Surface Mount A130623CT-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130623DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130623DKR-ND
Chip Resistor - Surface Mount A130623DKR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4012
Res, 100K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4012
RES, 100K, 1%, 0.75W, 1210, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.75W, 1210, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4011
Res, 100K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4011
RES, 100K, 1%, 0.75W, 1210, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.75W, 1210, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130623TR-ND 73AC4012
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data