TE Connectivity Chip Resistor - Surface Mount CRGP1206F8K2

Description
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130549CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130549CT-ND
Chip Resistor - Surface Mount A130549CT-ND
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130549TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130549TR-ND
Chip Resistor - Surface Mount A130549TR-ND
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130549DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130549DKR-ND
Chip Resistor - Surface Mount A130549DKR-ND
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7299
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7299
RES, 8K2, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3988
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3988
RES, 8K2, 1%, 0.5W, 1206, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 8K2, 1%, 0.5W, 1206, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3987
Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3987
RES, 8K2, 1%, 0.5W, 1206, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 8K2, 1%, 0.5W, 1206, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130549CT-ND 61AC7299 73AC3988
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 8K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details