The Resistor, part number 61AC7301, is a thick film chip resistor from the CRGP series by TE Connectivity. It has a resistance value of 82 ohms, a tolerance of ±1%, and a power rating of 0.5W at an ambient temperature of 70°C. The maximum working voltage is rated at 200V, with a maximum overload voltage of 400V. This component is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The resistor operates within a temperature range of -55°C to +155°C and is RoHS compliant, ensuring it meets environmental standards. Its compact 1206 case style makes it suitable for various applications where space is a consideration.
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
RES, 82R, 1%, 0.5W, 1206, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes
RES, 82R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES 82 OHM 1% 1/2W 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A130525TR-ND | 73AC3992 | 61AC7301 | CRGP1206F82R |
| Product Name | Chip Resistor - Surface Mount | Res, 82R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity | Res, 82R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | 82 ohms |