TE Connectivity Chip Resistor - Surface Mount CRGP1206F82K

Description
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130561TR-ND
Chip Resistor - Surface Mount A130561TR-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130561DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130561DKR-ND
Chip Resistor - Surface Mount A130561DKR-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130561CT-ND
Chip Resistor - Surface Mount A130561CT-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7300
Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7300
RES, 82K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3990
Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3990
RES, 82K, 1%, 0.5W, 1206, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 82K, 1%, 0.5W, 1206, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130561TR-ND 61AC7300 73AC3990
Product Name Chip Resistor - Surface Mount Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 82K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details