TE Connectivity Chip Resistor - Surface Mount CRGP1206F820K

Description
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130573DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130573DKR-ND
Chip Resistor - Surface Mount A130573DKR-ND
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130573CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130573CT-ND
Chip Resistor - Surface Mount A130573CT-ND
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130573TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130573TR-ND
Chip Resistor - Surface Mount A130573TR-ND
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F820KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F820KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F820KTR-ND
CRGP 1206 820K 1%

CRGP 1206 820K 1%

Buy Now Datasheet
Res, 820K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3993
Res, 820K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3993
RES, 820K, 1%, 0.5W, 1206, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 820K, 1%, 0.5W, 1206, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3994
Res, 820K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3994
RES, 820K, 1%, 0.5W, 1206, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 820K, 1%, 0.5W, 1206, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130573DKR-ND 1111-CRGP1206F820KTR-ND 73AC3993
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers