TE Connectivity Chip Resistor - Surface Mount CRGP1206F68R

Description
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130524DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130524DKR-ND
Chip Resistor - Surface Mount A130524DKR-ND
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130524CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130524CT-ND
Chip Resistor - Surface Mount A130524CT-ND
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130524TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130524TR-ND
Chip Resistor - Surface Mount A130524TR-ND
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP1206F68R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F68R
Chip Resistor - Surface Mount CRGP1206F68R
RES 68 OHM 1% 1/2W 1206

RES 68 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3982
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3982
RES, 68R, 1%, 0.5W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 68R, 1%, 0.5W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7296
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7296
RES, 68R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3981
Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3981
RES, 68R, 1%, 0.5W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 68R, 1%, 0.5W, 1206, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130524DKR-ND CRGP1206F68R 73AC3982 61AC7296
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 68R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details