TE Connectivity Chip Resistor - Surface Mount CRGP1206F680R

Description
680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130536TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130536TR-ND
Chip Resistor - Surface Mount A130536TR-ND
680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130536DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130536DKR-ND
Chip Resistor - Surface Mount A130536DKR-ND
680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130536CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130536CT-ND
Chip Resistor - Surface Mount A130536CT-ND
680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F680RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F680RTR-ND
THICK FILM RESISTORS - SMD CRGP

THICK FILM RESISTORS - SMD CRGP

Buy Now Datasheet
Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7298
Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7298
RES, 680R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3986
Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3986
RES, 680R, 1%, 0.5W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 680R, 1%, 0.5W, 1206, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130536TR-ND 1111-CRGP1206F680RTR-ND 61AC7298 73AC3986
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 680R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers