The Resistor, part number 61AC7289, is a thick film chip resistor from the CRGP series by TE Connectivity. It features a resistance value of 5.6 kΩ with a tolerance of ±1%. The power rating is 0.5W at an ambient temperature of 70°C, and it has a maximum working voltage of 200V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is RoHS compliant, ensuring it meets environmental regulations. The resistor's small size and lightweight design make it ideal for various applications in electronic circuits.
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
RES 5.6K OHM 1% 1/2W 1206
RES, 5K6, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.6kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 5K6, 1%, 0.5W, 1206, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
RES 5.6K OHM 1% 1/2W 1206
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | A130547DKR-ND | CRGP1206F5K6 | 61AC7289 | 73AC3968 | CRGP1206F5K6 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 5K6, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity | Res, 5K6, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |