TE Connectivity Chip Resistor - Surface Mount CRGP1206F56R

Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130523DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130523DKR-ND
Chip Resistor - Surface Mount A130523DKR-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130523TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130523TR-ND
Chip Resistor - Surface Mount A130523TR-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130523CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130523CT-ND
Chip Resistor - Surface Mount A130523CT-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7291
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7291
RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3972
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3972
RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3971
Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3971
RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 1206, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130523DKR-ND 61AC7291 73AC3972
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 56R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details