TE Connectivity Chip Resistor - Surface Mount CRGP1206F560R

Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130535TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130535TR-ND
Chip Resistor - Surface Mount A130535TR-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130535CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130535CT-ND
Chip Resistor - Surface Mount A130535CT-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130535DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130535DKR-ND
Chip Resistor - Surface Mount A130535DKR-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3976
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3976
RES, 560R, 1%, 0.5W, 1206, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 560R, 1%, 0.5W, 1206, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7293
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7293
RES, 560R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3975
Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3975
RES, 560R, 1%, 0.5W, 1206, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 560R, 1%, 0.5W, 1206, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130535TR-ND 73AC3976 61AC7293
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 560R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details