TE Connectivity Chip Resistor - Surface Mount CRGP1206F4K7

Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130546CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130546CT-ND
Chip Resistor - Surface Mount A130546CT-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130546TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130546TR-ND
Chip Resistor - Surface Mount A130546TR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130546DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130546DKR-ND
Chip Resistor - Surface Mount A130546DKR-ND
4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F4K7TR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F4K7TR-ND
CRGP 1206 4K7 1%

CRGP 1206 4K7 1%

Buy Now Datasheet
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7284
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7284
RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3958
Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3958
RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 4K7, 1%, 0.5W, 1206, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130546CT-ND 61AC7284 73AC3958
Product Name Chip Resistor - Surface Mount Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 4K7, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers