TE Connectivity Chip Resistor - Surface Mount CRGP1206F47R

Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130522TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130522TR-ND
Chip Resistor - Surface Mount A130522TR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130522CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130522CT-ND
Chip Resistor - Surface Mount A130522CT-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130522DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130522DKR-ND
Chip Resistor - Surface Mount A130522DKR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F47RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F47RTR-ND
CRGP 1206 47R 1%

CRGP 1206 47R 1%

Buy Now Datasheet
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3962
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3962
RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3961
Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3961
RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 47R, 1%, 0.5W, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130522TR-ND 1111-CRGP1206F47RTR-ND 73AC3962
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers