TE Connectivity Chip Resistor - Surface Mount CRGP1206F47K

Description
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130558DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130558DKR-ND
Chip Resistor - Surface Mount A130558DKR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130558TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130558TR-ND
Chip Resistor - Surface Mount A130558TR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130558CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130558CT-ND
Chip Resistor - Surface Mount A130558CT-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F47KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F47KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F47KTR-ND
THICK FILM RESISTORS-SMD CRGP 12

THICK FILM RESISTORS-SMD CRGP 12

Buy Now Datasheet
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7285
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7285
RES, 47K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3960
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3960
RES, 47K, 1%, 0.5W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 47K, 1%, 0.5W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3959
Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3959
RES, 47K, 1%, 0.5W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 47K, 1%, 0.5W, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130558DKR-ND 1111-CRGP1206F47KTR-ND 61AC7285 73AC3960
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 47K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details