TE Connectivity Chip Resistor - Surface Mount CRGP1206F470R

Description
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130534CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130534CT-ND
Chip Resistor - Surface Mount A130534CT-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130534TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130534TR-ND
Chip Resistor - Surface Mount A130534TR-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130534DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130534DKR-ND
Chip Resistor - Surface Mount A130534DKR-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3966
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3966
RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3965
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3965
RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130534CT-ND 73AC3966
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details