TE Connectivity Chip Resistor - Surface Mount CRGP1206F3K9

Description
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130545CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130545CT-ND
Chip Resistor - Surface Mount A130545CT-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130545DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130545DKR-ND
Chip Resistor - Surface Mount A130545DKR-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130545TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130545TR-ND
Chip Resistor - Surface Mount A130545TR-ND
3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7275
Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7275
RES, 3K9, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3939
Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3939
RES, 3K9, 1%, 0.5W, 1206, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K9, 1%, 0.5W, 1206, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130545CT-ND 61AC7275 73AC3939
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 3K9, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details