TE Connectivity Chip Resistor - Surface Mount CRGP1206F390K

Description
390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130569CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130569CT-ND
Chip Resistor - Surface Mount A130569CT-ND
390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130569DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130569DKR-ND
Chip Resistor - Surface Mount A130569DKR-ND
390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130569TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130569TR-ND
Chip Resistor - Surface Mount A130569TR-ND
390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F390KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F390KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F390KTR-ND
CRGP 1206 390K 1%

CRGP 1206 390K 1%

Buy Now Datasheet
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3954
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3954
RES, 390K, 1%, 0.5W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390K, 1%, 0.5W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7282
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7282
RES, 390K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3953
Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3953
RES, 390K, 1%, 0.5W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390K, 1%, 0.5W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130569CT-ND 1111-CRGP1206F390KTR-ND 73AC3954 61AC7282
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 390K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details