TE Connectivity Chip Resistor - Surface Mount CRGP1206F33R

Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130520DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130520DKR-ND
Chip Resistor - Surface Mount A130520DKR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130520CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130520CT-ND
Chip Resistor - Surface Mount A130520CT-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130520TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130520TR-ND
Chip Resistor - Surface Mount A130520TR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F33RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F33RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F33RTR-ND
CRGP 1206 33R 1%

CRGP 1206 33R 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP1206F33R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F33R
Chip Resistor - Surface Mount CRGP1206F33R
RES 33 OHM 1% 1/2W 1206

RES 33 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7277
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7277
RES, 33R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3944
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3944
RES, 33R, 1%, 0.5W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 1%, 0.5W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3942
Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3942
RES, 33R, 1%, 0.5W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 1%, 0.5W, 1206, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A130520DKR-ND 1111-CRGP1206F33RTR-ND CRGP1206F33R 61AC7277 73AC3944
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 33R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details