TE Connectivity Chip Resistor - Surface Mount CRGP1206F33K

Description
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130556DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130556DKR-ND
Chip Resistor - Surface Mount A130556DKR-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130556CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130556CT-ND
Chip Resistor - Surface Mount A130556CT-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130556TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130556TR-ND
Chip Resistor - Surface Mount A130556TR-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7276
Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7276
RES, 33K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3941
Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3941
RES, 33K, 1%, 0.5W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 33K, 1%, 0.5W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130556DKR-ND 61AC7276 73AC3941
Product Name Chip Resistor - Surface Mount Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 33K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details