TE Connectivity Chip Resistor - Surface Mount CRGP1206F330R

Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130532CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130532CT-ND
Chip Resistor - Surface Mount A130532CT-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130532TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130532TR-ND
Chip Resistor - Surface Mount A130532TR-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130532DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130532DKR-ND
Chip Resistor - Surface Mount A130532DKR-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Passive Components Resistors & Potentiometers - CRGP1206F330R - Heilind Electronics, Inc.
Wilmington, MA, United States
Passive Components Resistors & Potentiometers
CRGP1206F330R
Passive Components Resistors & Potentiometers CRGP1206F330R
Passive Components Resistors & Potentiometers

Passive Components Resistors & Potentiometers

Buy Now
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3947
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3947
RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3948
Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3948
RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, 1206, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130532CT-ND CRGP1206F330R 73AC3947
Product Name Chip Resistor - Surface Mount Passive Components Resistors & Potentiometers Res, 330R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers