TE Connectivity Chip Resistor - Surface Mount CRGP1206F330K

Description
330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130568DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130568DKR-ND
Chip Resistor - Surface Mount A130568DKR-ND
330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130568TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130568TR-ND
Chip Resistor - Surface Mount A130568TR-ND
330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130568CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130568CT-ND
Chip Resistor - Surface Mount A130568CT-ND
330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3946
Res, 330K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3946
RES, 330K, 1%, 0.5W, 1206, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330K, 1%, 0.5W, 1206, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3945
Res, 330K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3945
RES, 330K, 1%, 0.5W, 1206, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330K, 1%, 0.5W, 1206, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130568DKR-ND 73AC3946
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details