TE Connectivity Chip Resistor - Surface Mount CRGP1206F2K2

Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130542TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130542TR-ND
Chip Resistor - Surface Mount A130542TR-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130542CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130542CT-ND
Chip Resistor - Surface Mount A130542CT-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130542DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130542DKR-ND
Chip Resistor - Surface Mount A130542DKR-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3916
Res, 2K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3916
RES, 2K2, 1%, 0.5W, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 2K2, 1%, 0.5W, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3917
Res, 2K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3917
RES, 2K2, 1%, 0.5W, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 2K2, 1%, 0.5W, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130542TR-ND 73AC3916
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details