TE Connectivity Chip Resistor - Surface Mount CRGP1206F270R

Description
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130531TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130531TR-ND
Chip Resistor - Surface Mount A130531TR-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130531CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130531CT-ND
Chip Resistor - Surface Mount A130531CT-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130531DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130531DKR-ND
Chip Resistor - Surface Mount A130531DKR-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7273
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7273
RES, 270R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3935
Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3935
RES, 270R, 1%, 0.5W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 270R, 1%, 0.5W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130531TR-ND 61AC7273 73AC3935
Product Name Chip Resistor - Surface Mount Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 270R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data