TE Connectivity SMD 0.5W 1000000ohm 200V Resistor CRGP1206F1M0

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206 Product overview: CRGP1206F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F1M0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206 Product overview: CRGP1206F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F1M0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1M, 1%, 0.5W, 1206, Thick Film resistor from TE Connectivity is a surface mount device designed for pulse withstand applications. It features a resistance value of 1 megohm with a tolerance of ±1% and a power rating of 0.5 watts at 70°C. The maximum working voltage is 200 volts, making it suitable for various electronic applications. This resistor is compliant with RoHS standards and is supplied on tape and reel for automated assembly processes. It is compatible with both wave and reflow soldering techniques, ensuring versatility in manufacturing. The dimensions of the resistor are 3.10 mm x 1.55 mm x 0.55 mm, fitting the 1206 package size.

Datasheet Summary
Powered by GS/AI

The Res, 1M, 1%, 0.5W, 1206, Thick Film resistor from TE Connectivity is a surface mount device designed for pulse withstand applications. It features a resistance value of 1 megohm with a tolerance of ±1% and a power rating of 0.5 watts at 70°C. The maximum working voltage is 200 volts, making it suitable for various electronic applications. This resistor is compliant with RoHS standards and is supplied on tape and reel for automated assembly processes. It is compatible with both wave and reflow soldering techniques, ensuring versatility in manufacturing. The dimensions of the resistor are 3.10 mm x 1.55 mm x 0.55 mm, fitting the 1206 package size.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 1000000ohm 200V Resistor - 52-CRGP1206F1M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 1000000ohm 200V Resistor
52-CRGP1206F1M0
SMD 0.5W 1000000ohm 200V Resistor 52-CRGP1206F1M0
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206 Product overview: CRGP1206F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F1M0 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 1000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206 Product overview: CRGP1206F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 1000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 1000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F1M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130574TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130574TR-ND
Chip Resistor - Surface Mount A130574TR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130574CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130574CT-ND
Chip Resistor - Surface Mount A130574CT-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130574DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130574DKR-ND
Chip Resistor - Surface Mount A130574DKR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1040772-CRGP1206F1M0
Resistors - Chip Resistor - Surface Mount 1040772-CRGP1206F1M0
Win Source Part Number: 1040772-CRGP1206F1M0 Category: Resistors>Chip Resistor - Surface Mount Series: CRGP Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRGP1206F1M06-217632 8-1; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130574DKR,A130574CT ,A130574TR,6-2176328 -1 Base Product Number: CRGP1206

Win Source Part Number: 1040772-CRGP1206F1M0
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGP
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): CRGP1206F1M06-2176328-1;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130574DKR,A130574CT,A130574TR,6-2176328-1
Base Product Number: CRGP1206

Buy Now Datasheet
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3883
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3883
RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7247
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7247
RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3882
Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3882
RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGP1206F1M0 A130574TR-ND 1040772-CRGP1206F1M0 73AC3883 61AC7247
Product Name SMD 0.5W 1000000ohm 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 1M, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details