TE Connectivity Chip Resistor - Surface Mount CRGP1206F1K2

Description
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130539DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130539DKR-ND
Chip Resistor - Surface Mount A130539DKR-ND
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130539CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130539CT-ND
Chip Resistor - Surface Mount A130539CT-ND
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130539TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130539TR-ND
Chip Resistor - Surface Mount A130539TR-ND
1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1765097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765097
Surface Mount Resistors 1765097
TE Connectivity CRGP1206F1K2

TE Connectivity CRGP1206F1K2

Supplier's Site
Surface Mount Resistors - 1765342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765342
Surface Mount Resistors 1765342
TE Connectivity CRGP1206F1K2

TE Connectivity CRGP1206F1K2

Supplier's Site
Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7244
Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7244
RES, 1K2, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3877
Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3877
RES, 1K2, 1%, 0.5W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K2, 1%, 0.5W, 1206, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130539DKR-ND 1765097 61AC7244 73AC3877
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 1K2, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers