18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
18 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
CRGP 1206 18R 1%
RES 18 OHM 1% 1/2W 1206 Product overview: CRGP1206F18R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1206F18R can be used for catalog matching and distributor lookup.
RES, 18R, 1%, 0.5W, 1206, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes
RES, 18R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A130517DKR-ND | 1111-CRGP1206F18RTR-ND | 52-CRGP1206F18R | 73AC3911 | 61AC7261 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 18 OHM 2W Resistor | Res, 18R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity | Res, 18R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 | 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206 |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | 18 ohms |