TE Connectivity Chip Resistor - Surface Mount CRGP1206F18K

Description
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130553CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130553CT-ND
Chip Resistor - Surface Mount A130553CT-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130553TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130553TR-ND
Chip Resistor - Surface Mount A130553TR-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130553DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130553DKR-ND
Chip Resistor - Surface Mount A130553DKR-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3909
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3909
RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7260
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7260
RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3908
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3908
RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130553CT-ND 73AC3909 61AC7260
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details