TE Connectivity Chip Resistor - Surface Mount CRGP1206F180R

Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130529CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130529CT-ND
Chip Resistor - Surface Mount A130529CT-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130529TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130529TR-ND
Chip Resistor - Surface Mount A130529TR-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130529DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130529DKR-ND
Chip Resistor - Surface Mount A130529DKR-ND
180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP1206F180R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F180R
Chip Resistor - Surface Mount CRGP1206F180R
RES 180 OHM 1% 1/2W 1206

RES 180 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7263
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7263
RES, 180R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3915
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3915
RES, 180R, 1%, 0.5W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180R, 1%, 0.5W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3914
Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3914
RES, 180R, 1%, 0.5W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 180R, 1%, 0.5W, 1206, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRGP1206F180R - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGP1206F180R
Resistors - Chip Resistor - Surface Mount CRGP1206F180R
RES 180 OHM 1% 1/2W 1206

RES 180 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A130529CT-ND CRGP1206F180R 61AC7263 73AC3915 CRGP1206F180R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 180R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers