TE Connectivity Chip Resistor - Surface Mount CRGP1206F180K

Description
180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130565DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130565DKR-ND
Chip Resistor - Surface Mount A130565DKR-ND
180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130565TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130565TR-ND
Chip Resistor - Surface Mount A130565TR-ND
180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130565CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130565CT-ND
Chip Resistor - Surface Mount A130565CT-ND
180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

180 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7262
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7262
RES, 180K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:180kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3913
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3913
RES, 180K, 1%, 0.5W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180K, 1%, 0.5W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3912
Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3912
RES, 180K, 1%, 0.5W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 180K, 1%, 0.5W, 1206, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130565DKR-ND 61AC7262 73AC3913
Product Name Chip Resistor - Surface Mount Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 180K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details