The Res, 15K, 1%, 0.5W, 1206, Thick Film resistor from TE Connectivity is a surface mount device designed for pulse withstand applications. It features a resistance value of 15 kΩ with a tolerance of ±1% and a power rating of 0.5W at 70°C. The maximum working voltage is 200V, and it can handle an overload voltage of up to 400V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. The operating temperature range is from -55°C to +155°C, making it versatile for various applications. The product is RoHS compliant, ensuring it meets environmental regulations.
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
RES, 15K, 1%, 0.5W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes
RES, 15K, 1%, 0.5W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A130552CT-ND | 73AC3901 |
| Product Name | Chip Resistor - Surface Mount | Res, 15K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |