TE Connectivity Chip Resistor - Surface Mount CRGP1206F150R

Description
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130528CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130528CT-ND
Chip Resistor - Surface Mount A130528CT-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130528TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130528TR-ND
Chip Resistor - Surface Mount A130528TR-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130528DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130528DKR-ND
Chip Resistor - Surface Mount A130528DKR-ND
150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3906
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3906
RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3907
Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3907
RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150R, 1%, 0.5W, 1206, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130528CT-ND 73AC3906
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers