TE Connectivity Chip Resistor - Surface Mount CRGP1206F150K

Description
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130564CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130564CT-ND
Chip Resistor - Surface Mount A130564CT-ND
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130564TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130564TR-ND
Chip Resistor - Surface Mount A130564TR-ND
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130564DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130564DKR-ND
Chip Resistor - Surface Mount A130564DKR-ND
150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1206F150KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1206F150KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1206F150KTR-ND
CRGP 1206 150K 1%

CRGP 1206 150K 1%

Buy Now Datasheet
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3905
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3905
RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7258
Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7258
RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130564CT-ND 73AC3905 61AC7258
Product Name Chip Resistor - Surface Mount Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 150K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details