TE Connectivity Chip Resistor - Surface Mount CRGP1206F12R

Description
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130515TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130515TR-ND
Chip Resistor - Surface Mount A130515TR-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130515DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130515DKR-ND
Chip Resistor - Surface Mount A130515DKR-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130515CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130515CT-ND
Chip Resistor - Surface Mount A130515CT-ND
12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7253
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7253
RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3895
Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3895
RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 12R, 1%, 0.5W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130515TR-ND 61AC7253 73AC3895
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Res, 12R, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details