TE Connectivity Chip Resistor - Surface Mount CRGP1206F12K

Description
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130551CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130551CT-ND
Chip Resistor - Surface Mount A130551CT-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130551DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130551DKR-ND
Chip Resistor - Surface Mount A130551DKR-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130551TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130551TR-ND
Chip Resistor - Surface Mount A130551TR-ND
12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3893
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3893
RES, 12K, 1%, 0.5W, 1206, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 12K, 1%, 0.5W, 1206, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 61AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
61AC7252
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 61AC7252
RES, 12K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity - 73AC3892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity
73AC3892
Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity 73AC3892
RES, 12K, 1%, 0.5W, 1206, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

RES, 12K, 1%, 0.5W, 1206, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRGP1206F12K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1206F12K
Chip Resistor - Surface Mount CRGP1206F12K
RES 12K OHM 1% 1/2W 1206

RES 12K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130551CT-ND 73AC3893 61AC7252 CRGP1206F12K
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistance Te Connectivity Res, 12K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details